EN
  • EN
  • DE

AD22100SR-REEL7

Part No AD22100SR-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Operating Supply Voltage 4 V ~ 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±4°C)
Test Condition 25°C (-50°C ~ 150°C)
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1135754-AD22100SR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD22100
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD22100SR-REEL7 CAD Model

Description

Product Overview: AD22100SR-REEL7

The AD22100SR-REEL7 is a high-performance temperature sensor manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sensor is designed for precision temperature measurement and control in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Temperature Range: The AD22100SR-REEL7 operates over a temperature range of -50°C to +150°C, making it suitable for extreme environments.
  • Voltage Output: It provides a linear voltage output that is proportional to the temperature, with a scale factor of 22.5 mV/°C for easy integration into systems.
  • Accuracy: The sensor offers an accuracy of ±2°C at 25°C, ensuring reliable and precise temperature readings.
  • Supply Voltage: It is designed to operate from a single 4.0 V to 6.3 V supply, providing flexibility in various power supply scenarios.
  • Packaging: The AD22100SR-REEL7 comes in a compact SOIC-8 package and is supplied in tape and reel form, which is ideal for automated assembly processes.
  • Simple Interface: With its simple three-wire interface, the sensor can be easily connected to microcontrollers or analog-to-digital converters.

Applications:

  • Industrial process control systems
  • Automotive engine and cabin temperature monitoring
  • Medical and scientific instrumentation
  • HVAC systems
  • Consumer electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD22100SR-REEL7 is no exception. Featuring robust construction and tested to meet stringent quality standards, this temperature sensor is designed to deliver consistent performance over its lifetime.

Conclusion:

With its precise temperature measurement capabilities, wide operating range, and ease of use, the AD22100SR-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and accurate temperature sensor solution. Whether for industrial, automotive, or consumer applications, this sensor delivers the performance and quality expected from a leader in the field of high-performance analog technology.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess