EN
  • EN
  • DE

AD22151YR

Part No AD22151YR
Manufacturer Analog Devices Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description IC MAGNETIC FIELD SNSR LIN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859416-AD22151YR
Ultra Librarian 3D Model Ultra Librarian AD22151YR CAD Model

Description

The AD22151YR from Analog Devices Inc. is a cutting-edge linear magnetic field sensor designed for high-performance applications. This sensor is part of Analog Devices' renowned product line, which is known for its reliability, precision, and innovation. The AD22151YR is specifically engineered to provide accurate and continuous magnetic field measurement, making it an ideal choice for a wide array of industrial, automotive, and consumer applications.

Key Features:

  • Linear Output: The AD22151YR offers a linear voltage output that is directly proportional to the magnetic field applied. This linear relationship simplifies the integration of the sensor into various systems and ensures straightforward data interpretation.
  • Temperature Compensation: Built-in temperature compensation ensures the sensor's performance remains consistent across a wide range of operating temperatures. This feature is critical for applications that experience fluctuating environmental conditions.
  • Adjustable Sensitivity: Users can adjust the sensitivity of the AD22151YR to suit specific application requirements. This flexibility allows the sensor to be fine-tuned for optimal performance in different magnetic field ranges.
  • Low Power Consumption: The sensor is designed for low power operation, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Single Supply Operation: The AD22151YR can operate from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications:

  • Vehicle detection for traffic control
  • Current sensing in motor control systems
  • Position sensing for robotics and automation
  • Magnetic field measurement for scientific research
  • Proximity detection for security systems

With its robust design, the AD22151YR is capable of withstanding harsh environments while maintaining accuracy and reliability. Its small footprint and ease of integration make it an excellent choice for designers looking to incorporate magnetic field sensing into their projects without compromising on space or performance.

Whether it's for precise measurement in industrial automation or innovative solutions in consumer electronics, the AD22151YR from Analog Devices Inc. stands out as a versatile and dependable sensor that meets the demands of modern technology.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess