EN
  • EN
  • DE

AD22100STZ

Part No AD22100STZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -50°C to 150°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±4°C)
Testing Conditions 25°C (-50°C to 150°C)
Temperature Range - Operating -50°C to 150°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 076827-AD22100STZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22100STZ CAD Model

Description

The AD22100STZ is a monolithic temperature sensor from Analog Devices Inc., renowned for its high precision and ease of use. This innovative sensor is designed to produce a voltage output that is linearly proportional to the Celsius (Centigrade) temperature, providing accurate temperature readings for a wide array of applications.

Key Features

  • Linear Temperature Sensing: The AD22100STZ offers a temperature proportional output of 22.5 mV/°C, ensuring a straightforward and predictable response curve.
  • Wide Temperature Range: This sensor operates effectively across a temperature range of -50°C to +150°C, making it suitable for both commercial and industrial environments.
  • Single Supply Operation: It functions efficiently with a single supply voltage ranging from 4 V to 6.3 V, simplifying system design and power management.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-saving applications.
  • Robust Package: Housed in a TO-92 package, the AD22100STZ is durable and can be easily integrated into various systems.

Applications

The AD22100STZ is versatile and can be employed in numerous applications due to its reliable performance and robustness. It is ideal for:

  • HVAC systems
  • Temperature control and monitoring
  • Industrial process control
  • Automotive temperature sensing
  • Medical and environmental equipment

Easy Integration

Engineers will appreciate the ease with which the AD22100STZ can be incorporated into systems. Its linear output and simple three-pin configuration allow for straightforward interfacing with analog-to-digital converters (ADCs), microcontrollers, and other signal processing equipment.

Reliable Performance

With its stable operation over a broad temperature range and excellent linearity, the AD22100STZ stands out as a dependable choice for precision temperature measurement. Analog Devices Inc. ensures that this sensor maintains its accuracy and reliability, even under challenging conditions, making it a go-to component for designers who require consistent and high-quality thermal data.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0622 $54.3732
14+ $7.4357 $104.0998
21+ $7.2033 $151.2693
29+ $6.9710 $202.1590
38+ $6.7386 $256.0668
50+ $6.0415 $302.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess