EN
  • EN
  • DE

AD22281-R2

Part No AD22281-R2
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Single ±70g 5V 25.65mV/g to 28.35mV/g 8-Pin CLLCC T/R / ACCELEROMETER 70G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X
Acceleration Range ±70g
Sensitivity (mV/g) 27
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 127072-AD22281-R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADXL78
Introduction Date May 26, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD22281-R2 CAD Model

Description

The AD22281-R2 is a high-performance, low-power accelerometer from Analog Devices Inc., designed for precision measurement in a wide range of applications. This versatile sensor is part of the Analog Devices' family of MEMS (Micro-Electro-Mechanical Systems) accelerometers, which are renowned for their reliability and accuracy.

Key Features

  • Sensitivity: The AD22281-R2 offers a high sensitivity, making it suitable for detecting even the slightest movements. This feature is particularly beneficial for applications that require precise motion detection.
  • Range: This accelerometer operates within a ±10g range, providing ample bandwidth for most measurement tasks without sacrificing accuracy.
  • Power Efficiency: With low power consumption, the AD22281-R2 is ideal for battery-powered devices, extending their operational lifespan while maintaining consistent performance.
  • Output: It provides a ratiometric analog voltage output that is proportional to the acceleration experienced by the sensor. This allows for easy integration with analog-to-digital converters and direct interfacing with microcontrollers.
  • Temperature Range: The device operates effectively across a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The AD22281-R2 is suited for a variety of applications, such as:

  • Vehicle dynamic controls
  • Electronic stability programs
  • Platform stabilization systems
  • Shock and vibration monitoring
  • Robotics and industrial controls

Technical Specifications

Parameter Value Sensitivity High Measurement Range ±10g Power Consumption Low Output Type Analog Voltage Temperature Range Wide

With its robust design and advanced technology, the AD22281-R2 from Analog Devices Inc. is a reliable choice for engineers and designers looking to incorporate a high-quality accelerometer into their systems.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4620 $65.8480
9+ $13.5074 $121.5666
14+ $13.0852 $183.1928
19+ $12.6631 $240.5989
24+ $12.2411 $293.7864
32+ $10.9747 $351.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess