EN
  • EN
  • DE

AD22281

Part No AD22281
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Single ±70g 5V 25.65mV/g to 28.35mV/g 8-Pin CLLCC T/R / Single-Axis, High-g, iMEMS Accelerometers | ACCELEROMETER 70G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X
Acceleration Range ±70g
Sensitivity (mV/g) 27
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Family Part Number AD22281
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135762-AD22281
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADXL78
Introduction Date May 26, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD22281 CAD Model

Description

The AD22281 is a versatile and robust accelerometer designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This sensor is specifically engineered to measure acceleration with a high degree of accuracy and reliability, making it an excellent choice for a wide range of applications in industrial, automotive, and consumer electronics.

Key Features:

  • Measurement Range: The AD22281 offers a flexible measurement range, typically ±10g, allowing it to capture both low and high acceleration signals with precision.
  • Sensitivity: High sensitivity levels ensure that even the slightest movements are detected, which is critical for applications requiring fine motion control and monitoring.
  • Low Power Consumption: Designed with efficiency in mind, this accelerometer operates with low power consumption, making it suitable for battery-powered devices where longevity is key.
  • Analog Output: The device provides an analog voltage output that is proportional to the acceleration, facilitating easy integration with analog-to-digital converters and other signal processing components.
  • Temperature Performance: The AD22281 is capable of operating over a wide temperature range, ensuring reliable performance in environments that experience temperature fluctuations.
  • Shock Resistance: It is built to withstand high shock environments, which is essential for applications that may encounter rough conditions or accidental drops.
  • Small Form Factor: The compact size of the AD22281 makes it an ideal choice for space-constrained applications without compromising on performance.

Applications:

The AD22281 accelerometer is suitable for a variety of applications, including:

  • Vehicle dynamic controls
  • Electronic stability programs
  • Platform stabilization systems
  • Shock and vibration monitoring
  • Consumer electronics motion sensing
  • Robotics and unmanned vehicles

With its combination of high precision, durability, and low power consumption, the AD22281 from Analog Devices Inc. is an exceptional choice for designers and engineers looking to incorporate reliable acceleration sensing into their projects.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCEL 1.5-6G ANALOG 16QFN
Lowest to $5.0325
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6149 $60.9192
19+ $6.2486 $118.7234
29+ $6.0534 $175.5486
40+ $5.8582 $234.3280
51+ $5.6630 $288.8130
69+ $5.0762 $350.2578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess