EN
  • EN
  • DE

AD232JNAD232JNZ

Part No AD232JNAD232JNZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216149-AD232JNAD232JNZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD232JNAD232JNZ CAD Model

Description

The AD232JNAD232JNZ from Analog Devices Inc. is a precision analog-to-digital converter (ADC) that offers high-performance data conversion capabilities for a wide range of applications. Known for its reliability and accuracy, this ADC is a preferred choice for professionals in the fields of industrial automation, instrumentation, and medical devices.

Key Features

  • High Precision: The AD232JNAD232JNZ provides excellent precision and linearity, ensuring that the digital output closely represents the analog input signal.
  • Dual-Channel: This device features dual channels, allowing for simultaneous sampling and conversion of two analog signals, which is ideal for complex systems that require multi-channel monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with minimal power, making it suitable for battery-powered applications and portable devices.
  • Wide Input Range: It supports a wide range of input voltages, accommodating various signal amplitudes and making it versatile for diverse applications.
  • Robust Interface: The digital interface is robust and compatible with most microcontrollers and digital systems, facilitating easy integration into existing designs.

Applications

The AD232JNAD232JNZ is engineered to meet the demands of high-stakes environments and is commonly used in:

  • Industrial control systems
  • Precision data acquisition
  • Medical imaging equipment
  • Scientific instrumentation
  • Automated test equipment

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 2
Input Voltage Range ±10V
Interface Serial
Package DIP-16
Operating Temperature -40°C to +85°C

With its combination of performance, precision, and versatility, the AD232JNAD232JNZ ADC from Analog Devices Inc. is a solid choice for professionals seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Need more? Email Us
Fuji Electric
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention