EN
  • EN
  • DE

AD290A

Part No AD290A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027116-AD290A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD290A CAD Model

Description

The AD290A, a cutting-edge component from the renowned manufacturer Analog Devices Inc., stands out as a quintessential piece of technology in the realm of precision analog microelectronics. This product is meticulously engineered to deliver top-tier performance in a variety of applications, ranging from industrial and automation systems to medical devices and consumer electronics.

Key Features

  • High Precision: The AD290A is designed for applications that demand high accuracy and stability. It ensures minimal error in signal processing, making it ideal for critical measurement and control systems.
  • Low Noise: With its low-noise design, the AD290A provides clean signal amplification, which is crucial for high-fidelity audio applications and sensitive instrumentation.
  • Wide Operating Range: The device operates effectively across a broad range of temperatures and power supply conditions, ensuring reliable performance in various environments.
  • Durable: Analog Devices Inc. is known for its robust products, and the AD290A is no exception. It is built to last and withstand the rigors of continuous use.
  • Integration Friendly: The AD290A is designed to be easily integrated into existing systems, with a package that is conducive to straightforward PCB design and layout.

Applications

The versatility of the AD290A makes it suitable for a wide array of applications, including:

  • Industrial Automation
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • High-end Audio Equipment

Technical Specifications

Here are some of the technical highlights of the AD290A:

  • Input Offset Voltage: Specified over the full temperature range
  • Output Voltage Swing: Optimized to work with a wide range of load conditions
  • Supply Voltage: Compatible with various system voltages for flexible design options

For engineers and designers seeking a reliable and high-performance analog solution, the AD290A from Analog Devices Inc. offers an impeccable blend of precision, durability, and versatility. It is a testament to the company's commitment to excellence in the field of analog and mixed-signal processing.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess