EN
  • EN
  • DE

AD295A

Part No AD295A
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Isolation Amplifier, 1 Func, 0.6MHz Band Width, Hybrid
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229829-AD295A
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD295A CAD Model

Description

Analog Devices Inc. (ADI) presents the AD295A, a state-of-the-art integrated circuit that has been meticulously designed to cater to a wide array of applications requiring precise analog-to-digital conversion. The AD295A is a testament to ADI's commitment to providing high-performance components that enhance the capabilities of electronic systems across various industries.

Key Features

  • High Precision: The AD295A boasts exceptional accuracy and linearity, ensuring that digital representations of analog signals are as close to the original as possible.
  • Wide Input Range: It accommodates a broad spectrum of input signals, making it a versatile choice for diverse applications.
  • Low Power Consumption: Designed with efficiency in mind, the AD295A operates with minimal power draw, which is crucial for battery-powered or energy-sensitive devices.
  • Robust Interface Options: The device offers a variety of interfacing capabilities, allowing seamless integration with microcontrollers, DSPs, and other digital systems.

Applications

The AD295A is an ideal component for industries that demand high-fidelity analog-to-digital conversion. Some of the primary applications include:

  • Medical instrumentation, where precision is paramount for patient monitoring and diagnostics.
  • Industrial control systems that require accurate sensing and data acquisition to maintain process integrity.
  • Telecommunications equipment, where signal integrity is key to maintaining high-quality communication channels.
  • Scientific research apparatus, which often depends on precise measurements for data analysis and experimentation.

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous quality control and the AD295A is no exception. Each unit is subjected to stringent testing to ensure it meets the high standards expected from ADI products. This dedication to quality ensures that the AD295A provides reliable performance in even the most demanding environments.

Conclusion

With its combination of precision, versatility, and reliability, the AD295A from Analog Devices Inc. stands out as a superior choice for professionals seeking an analog-to-digital converter that will not only meet but exceed their expectations. Whether for critical medical equipment, industrial automation, advanced communication systems, or cutting-edge research, the AD295A is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Fuji Electric
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention