EN
  • EN
  • DE

AD2S80ASD/883B

Part No AD2S80ASD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter | IC R/D CONV 10/12/14/16B 40SBDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±10.8V ~ 13.2V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 40-CDIP
Supplier Device Package 40-SBDIP
Family Part Number AD2S80
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135802-AD2S80ASD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S80ASD/883B CAD Model

Description

Product Overview: AD2S80ASD/883B by Analog Devices Inc.

The AD2S80ASD/883B is a high-performance, precision resolver-to-digital converter from the renowned manufacturer Analog Devices Inc. This advanced component is designed to interpret the angular position or velocity of a rotating shaft using resolver sensors, making it an essential part of many industrial control systems, robotics, and aerospace applications.

Key Features

  • High Accuracy: The AD2S80ASD/883B offers exceptional accuracy and resolution, which is crucial for applications requiring precise motion control and positioning.
  • Variable Resolution: Users can select the resolution according to their specific application needs, providing flexibility and adaptability to a wide range of scenarios.
  • Built-in Test Capabilities: This product includes self-test features that ensure reliable performance and simplify system diagnostics.
  • Environmental Robustness: With its military-grade designation (883B), the AD2S80ASD/883B is built to withstand harsh environments and is suitable for use in extreme conditions.

Applications

The versatile nature of the AD2S80ASD/883B makes it ideal for various high-reliability applications, including:

  • Servo motor control systems
  • Antenna positioning equipment
  • Robotics and automated machinery
  • Aerospace and defense systems
  • Industrial process control

Technical Specifications

The AD2S80ASD/883B offers a range of technical specifications to meet stringent requirements:

  • Supply Voltage: Specified for operation with a ±15 V supply.
  • Input Signal: Compatible with various resolver types and configurations.
  • Output: Provides a digital representation of the resolver angle or velocity.
  • Package: Housed in a durable package that ensures long-term reliability and protection against environmental factors.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD2S80ASD/883B is no exception. This product exemplifies the company's dedication to providing high-performance components that engineers and technicians can depend on for their critical applications.

For more detailed information, including datasheets, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $870.4357 $870.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess