EN
  • EN
  • DE

AD2S80ATD/B

Part No AD2S80ATD/B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 10/12/14/16B 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features R/D Converter 10, 12, 14, 16 b - Parallel 40-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm)
Case / Package 40-CDIP
Family Name AD2S80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909314-AD2S80ATD/B
Ultra Librarian 3D Model Ultra Librarian AD2S80ATD/B CAD Model

Description

Product Overview: AD2S80ATD/B from Analog Devices Inc.

The AD2S80ATD/B is a high-performance, monolithic resolver-to-digital converter manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This advanced component is specifically designed to interpret resolver sensors' outputs, which are commonly used in harsh industrial environments for precise angle measurements and position control in motors and robotic arms.

Key Features

  • High Accuracy: The AD2S80ATD/B boasts a 16-bit resolution, ensuring high precision in the conversion process and making it suitable for applications that demand exact positioning.
  • Variable Resolution: Users can adjust the resolution from 10 to 16 bits, providing flexibility for various application requirements without the need for additional components.
  • Type II Tracking Loop: The product incorporates a Type II tracking loop which minimizes errors due to resolver-to-digital conversion latency, enhancing overall system performance.
  • Wide Dynamic Range: The AD2S80ATD/B can handle a broad range of input signal frequencies, from 2kHz to 20kHz, accommodating different types of resolver sensors.
  • Self-Test Functionality: Built-in self-test capabilities allow for periodic verification of the converter's functionality, ensuring reliability and reducing maintenance time.

Applications

The AD2S80ATD/B is ideal for various applications in industries where precision and durability are paramount. Some common use cases include:

  • Industrial servo control systems
  • Robotics and automated machinery
  • Antenna positioning systems in aerospace and defense
  • Feedback systems for electric motors

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the AD2S80ATD/B is no exception. It is designed to withstand industrial conditions and is supported by comprehensive technical documentation and customer support. Engineers and designers choosing this resolver-to-digital converter can be confident in its performance and the company's expertise in the field.

Overall, the AD2S80ATD/B from Analog Devices Inc. represents a robust, precise, and flexible solution for converting resolver signals to digital data, enabling enhanced control and accuracy in a variety of demanding applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,075.1880 $1,075.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess