EN
  • EN
  • DE

AD3110ARZ

Part No AD3110ARZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-8P
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 709247-AD3110ARZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD3110ARZ CAD Model

Description

Product Overview: AD3110ARZ by Analog Devices Inc.

The AD3110ARZ is a high-performance, precision analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise signal conversion.

Key Features:

  • Resolution: The AD3110ARZ boasts a resolution that ensures fine detail in the conversion process, capturing subtle nuances in the input signal.
  • Sampling Rate: With its high-speed sampling rate, this ADC can process a large number of samples per second, making it suitable for high-frequency signals.
  • Interface: The device includes a user-friendly interface that simplifies integration into various systems, ensuring seamless communication with microcontrollers and other digital components.
  • Power Efficiency: Designed with power efficiency in mind, the AD3110ARZ minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Package: The ADC comes in a robust package that ensures durability and reliability, even in harsh environmental conditions.
  • Applications: This ADC is versatile and can be used in a wide range of applications, including medical instrumentation, industrial control systems, and precision data acquisition.

Technical Specifications:

Parameter Value
Resolution [Insert Resolution]
Sampling Rate [Insert Sampling Rate]
Interface Type [Insert Interface Type]
Supply Voltage [Insert Supply Voltage]
Operating Temperature [Insert Operating Temperature Range]

For engineers and designers looking for an ADC that offers both precision and versatility, the AD3110ARZ from Analog Devices Inc. is an excellent choice. Its combination of high resolution, fast sampling rates, and power efficiency makes it a top contender in its class.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess