EN
  • EN
  • DE

W3A45A560KAT2A

Part No W3A45A560KAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409884-W3A45A560KAT2A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3A45A560KAT2A CAD Model

Description

The W3A45A560KAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, intended for general-purpose applications requiring stable and reliable capacitive performance. It offers a specific capacitance value suitable for various electronic circuits, including filtering, decoupling, and timing circuits.

Applications:

  • Bypass Capacitors: Used to suppress noise on power supply lines by shunting AC signals to ground.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to minimize voltage fluctuations and ensure stable operation during switching.
  • Filtering Applications: Utilized in signal processing circuits to attenuate unwanted frequencies.
  • Timing Circuits: Employed in applications requiring precise timing, such as oscillators and timers.
  • General-Purpose Circuitry: Suitable for a wide range of electronic applications needing a stable and dependable capacitive element.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact package.
  • Stable Capacitance: Delivers consistent performance across a broad range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and enhances circuit efficiency.
  • Surface Mount Technology (SMT): Facilitates efficient and easy assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits:

  • Improved Circuit Stability: Offers a stable and reliable capacitive element, enhancing overall circuit performance.
  • Reduced Noise and Interference: Filters out unwanted noise, ensuring clean signal transmission.
  • Enhanced Circuit Efficiency: Low ESR minimizes power dissipation, improving circuit efficiency.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Responsibility: RoHS compliance ensures environmental protection.

Additional Details:

The W3A45A560KAT2A is typically rated for a voltage of 50V, making it suitable for many low to medium voltage applications. The capacitance tolerance is generally ±10%. The operating temperature range spans from -55°C to +125°C. The termination is usually made of a nickel barrier with tin plating, providing excellent solderability and long-term reliability. The EIA case size is standardized, allowing for straightforward replacement and integration within existing PCB layouts.

You May Also Be Interested in

Yageo
Need more? Email Us
Panasonic
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Panasonic
Lowest to $1.3456
Murata Electronics North America
CAP ARRAY 22PF 25V 1206
Lowest to $1.9500
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.0233
Yageo
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess