EN
  • EN
  • DE

AD3202ARNZ-REEL

Part No AD3202ARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751695-AD3202ARNZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD3202ARNZ-REEL CAD Model

Description

Overview of AD3202ARNZ-REEL from Analog Devices Inc.

The AD3202ARNZ-REEL is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the Analog Devices' AD3202 series, which is known for its exceptional accuracy, speed, and power efficiency.

Key Features

  • Resolution: The AD3202ARNZ-REEL offers a fine 12-bit resolution, providing precise digital representations of analog signals.
  • Sampling Rate: It features a fast sampling rate that ensures accurate and timely data acquisition, making it suitable for high-speed applications.
  • Dual Channels: With two ADC channels, this device can process multiple signals simultaneously, enhancing its functionality in complex systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD3202ARNZ-REEL maintains a balance between performance and power usage.
  • Package Type: It comes in a compact surface-mount package, specifically in a reel format for automated assembly processes, facilitating efficient manufacturing.

Applications

The AD3202ARNZ-REEL is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Communication systems
  • Data acquisition systems
  • Instrumentation and control systems
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD3202ARNZ-REEL is no exception. It is built to meet high standards, ensuring reliable operation in demanding environments. The device also undergoes rigorous testing to guarantee performance according to its specifications.

Availability

The AD3202ARNZ-REEL is available in tape and reel packaging, making it ideal for high-volume production. Its packaging ensures that it can be easily integrated into automated PCB assembly lines, reducing manual handling and the potential for damage during the manufacturing process.

For engineers and designers looking for a reliable and efficient ADC solution, the AD3202ARNZ-REEL from Analog Devices Inc. offers an excellent blend of precision, speed, and power efficiency, making it a top choice for a wide range of electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess