EN
  • EN
  • DE

AD4006BRMZ

Part No AD4006BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD4006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909330-AD4006BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4006BRMZ CAD Model

Description

Product Overview: AD4006BRMZ from Analog Devices Inc.

The AD4006BRMZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features:

  • Resolution: The AD4006BRMZ offers a 16-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), it is capable of converting analog signals with high fidelity in real-time scenarios.
  • Input Voltage Range: The device supports a versatile input voltage range, accommodating various signal levels for different applications.
  • Interface: It features a SPI-compatible serial interface, enabling easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: The ADC is designed for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the AD4006BRMZ is suitable for space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatile nature of the AD4006BRMZ makes it suitable for a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Industrial Automation and Process Control

Conclusion:

The AD4006BRMZ from Analog Devices Inc. is a robust and precise ADC solution that offers a blend of speed, accuracy, and power efficiency. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the performance of their advanced electronic systems. With its proven track record and industry-leading technology, the AD4006BRMZ is poised to meet the demands of a wide array of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8193 $71.4579
6+ $19.5441 $117.2646
10+ $18.9334 $189.3340
13+ $18.3226 $238.1938
17+ $17.7119 $301.1023
22+ $15.8796 $349.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess