EN
  • EN
  • DE

AD4022BRMZ

Part No AD4022BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD4022
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909333-AD4022BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4022BRMZ CAD Model

Description

Introducing the AD4022BRMZ from Analog Devices Inc.

The AD4022BRMZ is a high-performance, 20-bit, low-noise, fast, successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This precision ADC is designed to offer a blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial process control applications.

With its impressive sampling rate of up to 1.8 MSPS (Mega-Samples Per Second), the AD4022BRMZ ensures that high-speed signals are captured with precision, allowing for real-time data processing in demanding scenarios. The device operates from a 2.5 V power supply and features a ±5 V input voltage range with a reference voltage of 2.048 V, which can be driven by an external reference source to cater to various input signal ranges.

The compact package of the AD4022BRMZ, specifically the 10-lead MSOP (Mini Small Outline Package), makes it suitable for space-constrained applications without compromising on performance. This ADC also features a versatile SPI-compatible serial interface, which simplifies the integration process with most microcontrollers and digital systems.

Key features of the AD4022BRMZ include:

  • 20-bit resolution with no missing codes
  • Low power consumption, with a typical operating current of just 11 mA
  • INL (Integral Nonlinearity) of ±0.8 ppm typical, ensuring high accuracy
  • Wide input bandwidth supporting diverse applications
  • On-chip oversampling for noise reduction
  • Operational in both single-ended and differential input modes

Furthermore, the AD4022BRMZ has built-in features such as a power-down mode that reduces the current consumption to 4 μA, which is critical for battery-powered devices. It also includes overvoltage protection for the analog input, safeguarding the ADC against unforeseen signal spikes that could potentially damage the device.

Whether you are designing high-precision instrumentation, advanced communication systems, or robust industrial controls, the AD4022BRMZ from Analog Devices Inc. offers the performance and reliability required to meet the demands of your sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3723 $64.7446
5+ $26.5619 $132.8095
7+ $25.7318 $180.1226
10+ $24.9018 $249.0180
12+ $24.0717 $288.8604
17+ $21.5816 $366.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess