EN
  • EN
  • DE

AD4111BCPZ

Part No AD4111BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP  /  24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 24
Sampling Rate (Per Second) 6.2k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Serial, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting SMD (SMT)
Base Product Number AD4111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD4111BCPZ-ND,505-AD4111BCPZ,-2735-AD4111BCPZ
Standard Package 1
Win Source Part Number 1001950-AD4111BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4111BCPZ CAD Model

Description

The AD4111BCPZ is a high-performance, mixed-signal front-end (MxFE) device from Analog Devices Inc., designed to provide precision data conversion and a variety of connectivity options in a single, integrated solution. This product is ideal for industrial data acquisition systems, where accuracy and reliability are of paramount importance.

Key Features

  • Integrated Analog Front End: The AD4111BCPZ combines multiple analog input channels with configurable data conversion settings, allowing for flexible interfacing with sensors and other analog signals.
  • High Precision: With its high-resolution ADC (Analog-to-Digital Converter), the device ensures precise measurements, which is critical for control and monitoring applications in industrial environments.
  • Wide Input Range: The device supports a broad range of input voltages, making it versatile for various applications and able to interface with different types of sensors.
  • Robust Connectivity: It offers robust serial communication interfaces, including SPI, that enable seamless integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for efficiency, the AD4111BCPZ operates with low power requirements, which is beneficial for portable or remote sensing applications.
  • Compact Packaging: Housed in a compact LFCSP package, the device saves board space and is suitable for space-constrained applications.

Applications

The AD4111BCPZ is well-suited for a wide range of applications, including:

  • Process Control Systems
  • Temperature Control and Monitoring
  • Industrial Automation
  • Data Acquisition Systems
  • Instrumentation

Technical Specifications

The device boasts impressive technical specifications, including:

  • Resolution: High-resolution ADC
  • Input Channels: Multiple, configurable
  • Communication Interface: SPI
  • Power Supply: Low power operation
  • Package: LFCSP (Lead Frame Chip Scale Package)

With its combination of precision, flexibility, and efficiency, the AD4111BCPZ from Analog Devices Inc. stands out as a top choice for designers and engineers looking to create advanced industrial data acquisition and control systems.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8345 $59.5035
7+ $16.2745 $113.9215
10+ $15.7659 $157.6590
14+ $15.2573 $213.6022
17+ $14.7488 $250.7296
23+ $13.2230 $304.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess