EN
  • EN
  • DE

AD4112BCPZ

Part No AD4112BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP / 24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 6.2k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Serial, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Type Surface Mount
Base Product Number AD4112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352991-AD4112BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4112BCPZ CAD Model

Description

The AD4112BCPZ is a state-of-the-art integrated circuit from Analog Devices Inc., designed to deliver exceptional performance in data acquisition systems. This high-precision, low-noise, analog-to-digital converter (ADC) is an ideal solution for industrial and instrumentation applications, offering flexibility and reliability to a wide range of demanding environments.

Key Features

  • Resolution: The AD4112BCPZ boasts a 24-bit resolution, providing high accuracy for measuring analog signals.
  • Input Channels: It includes multiple configurable input channels, which support various input types such as voltage, current, thermocouple, and RTD, making it highly versatile for diverse applications.
  • Data Rate: With a data rate that can be adjusted up to 2 kSPS (kilo-samples per second), this ADC can cater to both high-speed and precision-oriented applications.
  • Interface: The device comes with a Serial Peripheral Interface (SPI) that ensures easy communication with microcontrollers and digital systems.
  • Integrated Features: The AD4112BCPZ includes an internal reference and a reference buffer, reducing the need for external components and simplifying the design.
  • Power Supply: It operates on a single 5 V power supply, with a power dissipation that is optimized for energy-efficient performance.
  • Package: Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD4112BCPZ is designed for space-constrained applications.

Applications

The AD4112BCPZ is widely used in industrial control systems, automation, process control, and sensor signal conditioning. Its precision and robustness make it suitable for:

  • Temperature control and monitoring systems
  • Pressure measurement devices
  • Data acquisition for test and measurement equipment
  • Medical and healthcare monitoring devices
  • PLC (Programmable Logic Controllers) and DCS (Distributed Control Systems)

Conclusion

Analog Devices Inc.'s AD4112BCPZ is a testament to their commitment to delivering high-performance, reliable, and flexible solutions for the most challenging data conversion needs. Its robust feature set and versatility make it an excellent choice for professionals seeking precision and quality in their electronic designs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3841 $65.5364
8+ $13.4434 $107.5472
12+ $13.0233 $156.2796
16+ $12.6032 $201.6512
21+ $12.1831 $255.8451
28+ $10.9227 $305.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,467 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess