EN
  • EN
  • DE
  • IT

AD421BR

Part No AD421BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Loop-Powered 4 mA to 20 mA DAC | IC DAC 16BIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type DAC
Resolution (Bits) 16 b
Data Interface MICROWIRE, Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3V, 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD421
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1135834-AD421BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD421BR CAD Model

Description

The AD421BR from Analog Devices Inc. is a robust, precision 16-bit digital-to-analog converter (DAC) designed to provide a high degree of accuracy and stability in a wide range of industrial applications. With its serial input interface, this component offers designers a convenient and efficient way to convert digital signals into precise analog outputs.

Key Features:

  • Resolution: The AD421BR boasts a 16-bit resolution which ensures fine granularity in the analog output, making it suitable for applications requiring high precision.
  • Output Range: This DAC provides a programmable current output range, typically from 4 mA to 20 mA, which is widely used in industrial control systems for process control applications.
  • Serial Interface: Its serial input allows for easy interfacing with microcontrollers and digital systems, minimizing the need for extensive wiring and simplifying PCB layout.
  • Loop Fault Detection: The device includes a loop fault detection feature that alerts the system in case of an open circuit or other errors in the current loop, enhancing system reliability.
  • On-Chip Voltage Reference: An integrated precision voltage reference reduces the need for external components, saving space and cost while providing a stable reference for the DAC output.
  • Settling Time: The AD421BR offers a fast settling time, making it ideal for applications where quick response times are critical.
  • Temperature Range: This DAC operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: It is available in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications:

The AD421BR is versatile and can be used in a variety of industrial and instrumentation applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Industrial automation
  • PLC (Programmable Logic Controllers)

Overall, the AD421BR from Analog Devices Inc. stands out as a reliable and precise DAC solution for engineers looking to integrate digital-to-analog conversion functionality into their designs with minimal hassle and maximum performance.

You May Also Be Interested in

Renesas Electronics America
PGA & 10-BIT A/D CONVERTER
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT 4CH SELECTOR 30VSOP
Lowest to $5.4849
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $44.3369
STMicroelectronics
LINEAR IC'S
Lowest to $10.9133
Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269
Maxim Integrated
IC DAS 12BIT 133K 20SSOP
Lowest to $43.3899
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Lowest to $14.0931

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9280 $62.4960
14+ $8.3521 $116.9294
21+ $8.0640 $169.3440
30+ $7.4880 $224.6400
39+ $7.2000 $280.8000
49+ $6.9121 $338.6929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess