EN
  • EN
  • DE
  • IT

AD421BRZRL7

Part No AD421BRZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT LOOP 4-20MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DAC
Resolution (Bits) 16 b
Data Interface MICROWIRE, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 3V, 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 113053-AD421BRZRL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD421BRZRL7 CAD Model

Description

Product Overview: AD421BRZRL7 by Analog Devices Inc.

The AD421BRZRL7 is a high-performance Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., an industry leader in precision high-performance integrated circuits. This product is designed to offer a seamless and efficient solution for converting digital signals into their analog counterparts. It is particularly well-suited for industrial applications that require accurate and stable analog output.

Key Features

  • Resolution: The AD421BRZRL7 boasts a 16-bit resolution, ensuring high precision in the analog output signal.
  • Output Type: It provides a current output, specifically a loop-powered 4 mA to 20 mA current output, which is widely used in industrial control systems for process control applications.
  • Integrated Features: The device includes a precision voltage reference and a power-on reset function, which simplifies the design and reduces the need for external components.
  • Supply Voltage: It operates on a supply voltage ranging from 12 V to 32 V, accommodating a variety of industrial power supplies.
  • Package: The AD421BRZRL7 is offered in a compact SOIC package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The AD421BRZRL7 is versatile and can be used in a wide range of applications, including:

  • Process control and automation systems
  • Industrial instrumentation
  • Data acquisition systems
  • Loop-powered smart sensors
  • Actuator control

Reliability and Performance

With its robust design and high-quality construction, the AD421BRZRL7 is built to deliver reliable performance, making it a trusted choice for engineers and designers. Analog Devices Inc. ensures that their components meet stringent quality standards, and this product is no exception. The AD421BRZRL7 is a testament to the company's commitment to providing advanced solutions that enhance the efficiency and accuracy of electronic systems.

For those looking to integrate a high-precision DAC into their industrial systems, the AD421BRZRL7 from Analog Devices Inc. offers an optimal blend of performance, reliability, and functionality.

You May Also Be Interested in

Texas Instruments
IC DAC SEISMIC MON 24BIT 24TSSOP
Lowest to $72.1997
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 10TSSOP
Need more? Email Us
Cirrus Logic Inc.
DELTA SIGMA MODULATOR
Lowest to $223.2339
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Maxim Integrated
3 1/2 DIGIT ADC
Lowest to $52.1027
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Lowest to $14.0931
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7993 $55.1972
9+ $11.3225 $101.9025
14+ $10.9687 $153.5618
19+ $10.6149 $201.6831
25+ $10.2611 $256.5275
33+ $9.1996 $303.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess