The AD42488 from Analog Devices Inc. is a high-performance dual precision operational amplifier designed for applications requiring low noise and low distortion. This operational amplifier provides an ideal solution for professional audio equipment, medical devices, and instrumentation that demand high fidelity and noise-free operation.
Key Features:
- Low Noise Performance: The AD42488 boasts an ultra-low noise density of 2.9 nV/√Hz at 1 kHz, ensuring exceptional signal integrity for sensitive applications.
- High Precision: With a low total harmonic distortion (THD) of -120 dB, this operational amplifier guarantees high accuracy and minimal signal distortion.
- Wide Bandwidth: The device offers a wide bandwidth of 10 MHz, which allows for a broad range of signal frequencies to be amplified without loss of fidelity.
- Low Offset Voltage: A low input offset voltage of ±200 µV maximizes the precision of the amplifier in critical applications.
- Dual Supply Operation: It operates from ±5 V to ±15 V dual supplies, providing flexibility for various circuit designs.
- High Output Drive Capability: The AD42488 can drive 600 Ω loads, making it suitable for driving audio lines and other low impedance loads.
Applications:
- Professional Audio Equipment
- High-end Pre-amplifiers
- Medical Imaging Systems
- Instrumentation
- Active Filters
- Data Acquisition Systems
The AD42488 operational amplifier is available in a compact 8-lead SOIC package, ensuring a small footprint for space-constrained applications. Its combination of low noise, high precision, and wide bandwidth makes it an excellent choice for designers looking to enhance the performance of their high-end audio and instrumentation systems.
For detailed specifications, application circuits, and additional information, visit the Analog Devices Inc. website or consult the AD42488 datasheet.