The AD45112BR from Analog Devices Inc. is a high-performance operational amplifier that combines precision, low noise, and low power consumption, making it an ideal choice for a wide range of applications. This operational amplifier features a dual-channel design, which provides excellent matching between the two amplifiers, an important characteristic for differential signal processing applications.
Key Features
- Precision Performance: With a low offset voltage and drift, the AD45112BR ensures high accuracy in measurement and control systems.
- Low Noise: Its low noise density makes it suitable for audio applications and other sensitive instrumentation where signal integrity is paramount.
- Low Power Consumption: The device is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
- Dual-Channel: The dual operational amplifiers in one package provide convenience and space-saving on the PCB.
Applications
The versatility of the AD45112BR allows it to be used across various industries and applications, including:
- Precision instrumentation
- Active filters
- Data acquisition systems
- Professional audio equipment
- Medical devices
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
±5V to ±15V |
| Operating Temperature |
-40°C to +125°C |
| Package |
SOIC-8 |
With its excellent balance of precision and power efficiency, the AD45112BR is a reliable choice for engineers and designers looking for a high-quality operational amplifier. Analog Devices Inc. continues to provide innovative solutions with products like the AD45112BR, catering to the demands of advanced electronic systems.