The AD7872KR is a state-of-the-art, high-performance 12-bit successive approximation analog-to-digital converter (ADC) manufactured by Analog Devices Inc. Designed for precision data acquisition systems, this ADC is a key component for applications requiring high-speed and accurate digital representations of analog signals.
Key Features:
- Resolution: The AD7872KR offers a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
- Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo-samples per second), it is capable of converting analog inputs to digital outputs swiftly, making it ideal for high-speed applications.
- Single Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing system power requirements.
- Low Power Consumption: The AD7872KR is designed to be power-efficient, which is critical for portable and battery-operated devices.
- Input Voltage Range: It features an input voltage range that typically spans from 0V to Vref, where Vref can be up to +5V.
- Interface: The ADC includes a parallel interface, facilitating easy connection and data transfer to microprocessors and DSPs.
- Package: Available in a compact 24-pin SOIC package, the AD7872KR is designed to occupy minimal space on a printed circuit board.
Applications:
The AD7872KR is versatile and can be used in various applications, including:
- Medical Instrumentation
- Industrial Process Control
- Data Acquisition Systems
- Battery-Powered Instruments
- Digital Signal Processing
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality, and the AD7872KR is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments.
For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their technical support team.