EN
  • EN
  • DE

AD5060ARJZ-2500RL7

Part No AD5060ARJZ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 007931-AD5060ARJZ-2500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5060ARJZ-2500RL7 CAD Model

Description

Analog Devices Inc. AD5060ARJZ-2500RL7 Precision DAC

The AD5060ARJZ-2500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional accuracy and stability in a compact SOT-23 package. As a member of Analog Devices' precision DAC product family, this device is engineered to meet the demanding requirements of advanced industrial, medical, and communication applications where space is at a premium and precision is crucial.

Key Features:

  • Precision 16-bit DAC: The AD5060ARJZ-2500RL7 offers a 16-bit resolution, ensuring fine granularity and high precision in analog output.
  • Compact SOT-23 Package: Encased in a small SOT-23 package, it is ideal for space-constrained applications without compromising performance.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with minimal power requirements, preserving battery life in portable devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is robust enough for use in harsh environments.
  • Flexible Reference Input: The device supports a wide range of reference voltages, allowing for versatile use in different system designs.
  • Excellent Stability: The AD5060ARJZ-2500RL7 is characterized by its excellent long-term stability and low output noise, making it suitable for high-precision tasks.

Applications:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5060ARJZ-2500RL7 is no exception. With its robust design and advanced features, it offers an excellent solution for designers looking to integrate precision analog output into their systems. Whether for controlling industrial processes or ensuring accurate readings in medical diagnostics, this DAC stands out as a top choice for professionals who demand the highest level of performance and precision.

For detailed technical specifications, application notes, and support resources, customers can visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5930 $50.3720
10+ $10.3328 $103.3280
15+ $10.0099 $150.1485
21+ $9.6870 $203.4270
27+ $9.3641 $252.8307
36+ $8.3954 $302.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess