EN
  • EN
  • DE

AD5060BRJZ-1500RL7

Part No AD5060BRJZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 1012027-AD5060BRJZ-1500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5060BRJZ-1500RL7 CAD Model

Description

AD5060BRJZ-1500RL7 - Precision 16-Bit DAC from Analog Devices Inc.

The AD5060BRJZ-1500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-precision analog technology. This product is designed to deliver exceptional accuracy and stability, which makes it an ideal choice for critical applications that require high precision voltage outputs.

One of the standout features of the AD5060BRJZ-1500RL7 is its compact package. Housed in an SOT-23 package, this DAC is perfect for space-constrained applications such as portable devices, medical instruments, and industrial control systems. Despite its small size, it doesn't compromise on performance, offering a settling time of just 8 microseconds, ensuring quick and responsive operation in dynamic systems.

The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various system designs. It also features a power-on reset to zero volts and a power-down feature that reduces the current consumption to 200 nA, which is particularly useful for power-sensitive applications. The AD5060BRJZ-1500RL7 supports a buffered voltage output which can drive 60 kΩ || 2 pF loads directly without any compromise in performance.

For digital interfacing, the AD5060 incorporates a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with a wide range of microcontrollers and digital systems. The device's digital input signals are also Schmitt-triggered, providing enhanced noise immunity and allowing for flexible input signal timing.

Key specifications of the AD5060BRJZ-1500RL7 include its excellent integral nonlinearity (INL) of ±1 LSB maximum, and differential nonlinearity (DNL) of ±0.5 LSB maximum, ensuring precise and linear voltage output across the entire range. The device also boasts a low noise performance of 11.5 nV/√Hz at 10 kHz, which is critical for high-fidelity and low-noise applications.

Whether you're designing precision instrumentation, data acquisition systems, or any application requiring high accuracy and stability, the AD5060BRJZ-1500RL7 from Analog Devices Inc. is a reliable and efficient solution that promises to deliver top-notch performance in a tiny footprint.

To learn more about the AD5060BRJZ-1500RL7, visit the Analog Devices Inc. website or contact their support team for detailed technical documentation and application support.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8076 $51.2304
10+ $10.5088 $105.0880
15+ $10.1804 $152.7060
21+ $9.8520 $206.8920
27+ $9.5236 $257.1372
36+ $8.5384 $307.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess