EN
  • EN
  • DE

ADP3303ARZ-3.3-RL7

Part No ADP3303ARZ-3.3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Series anyCAP®
Package Reel - TR
Family Name ADP3303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3303ARZ33RL7, ADP3303ARZ-3.3-RL7DKR, ADP3303ARZ-3.3-RL7TR, ADP3303ARZ-3.3-RL7CT, ADP3303ARZ-3.3-RL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845319-ADP3303ARZ-3.3-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3303ARZ-3.3-RL7 CAD Model

Description

Product Overview: ADP3303ARZ-3.3-RL7 from Analog Devices Inc.

The ADP3303ARZ-3.3-RL7 is a high-precision, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is part of the ADP3303 series, known for its exceptional accuracy, low power consumption, and stability over various operating conditions.

Operating with an input voltage range of 3.6V to 12V, the ADP3303ARZ-3.3-RL7 provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply. The device is capable of delivering up to 200mA of output current, making it suitable for a wide range of applications, from portable devices to microprocessor power management.

One of the standout features of the ADP3303ARZ-3.3-RL7 is its low dropout voltage, which enhances efficiency by allowing the regulator to operate closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is crucial. Additionally, the regulator offers excellent load and line regulation, maintaining a consistent output voltage despite changes in the input voltage or variations in the load.

The ADP3303ARZ-3.3-RL7 also incorporates several safety features, including overcurrent protection and thermal overload protection, ensuring reliable operation and longevity of the device and the circuits it powers. The regulator's low quiescent current contributes to its outstanding performance in low-power applications, where minimizing power consumption is a priority.

Available in a compact SOIC-8 package, the ADP3303ARZ-3.3-RL7 is designed for easy integration into a wide range of electronic systems. With its robust design and high accuracy, this regulator is an excellent choice for designers looking for a reliable power management solution that does not compromise on performance or efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2107 $55.8963
20+ $5.0959 $101.9180
31+ $4.9367 $153.0377
42+ $4.7774 $200.6508
55+ $4.6182 $254.0010
73+ $4.1405 $302.2565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess