EN
  • EN
  • DE

TLP131GB

Part No TLP131GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description Office Machine Programmable Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712593-TLP131GB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP131GB CAD Model

Description

The TLP131GB is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide (GaAs) light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. The TLP131GB is designed for high-speed digital interface applications where electrical isolation is required.

Applications

  • Digital Logic Isolation: Isolating digital circuits to prevent ground loops and noise.
  • Programmable Logic Controllers (PLCs): Input/output isolation in industrial control systems.
  • Inverter Control: Providing isolated gate drive signals for power MOSFETs and IGBTs.
  • High-Speed Data Transmission: Isolating data lines in communication interfaces.
  • Power Supply Feedback Control: Providing isolated feedback signals in switching power supplies.

Features

  • High-Speed Operation: Propagation delay time of typically 30 ns.
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments.
  • Guaranteed Performance over Temperature: Stable operation across a wide temperature range.
  • Isolation Voltage: High isolation voltage to provide electrical safety.
  • Compact Package: Available in a small outline package for space-saving designs.

Benefits

  • Improved System Performance: High-speed operation enables fast data transmission and control.
  • Enhanced Noise Immunity: High common-mode transient immunity prevents false triggering.
  • Reliable Operation: Guaranteed performance over temperature ensures stable operation in harsh environments.
  • Electrical Safety: High isolation voltage provides protection against voltage surges and ground loops.
  • Reduced Board Space: Compact package minimizes board space requirements.

Additional Details

The TLP131GB's high-speed and high common-mode transient immunity make it an excellent choice for industrial control, communications, and power supply applications. Its compact package and wide operating temperature range allow for flexible design options. The device is designed to provide a reliable and safe interface between different voltage domains. The internal shield improves common mode noise immunity. The TLP131GB is suitable for isolating high speed data buses and control signals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2272 $50.7264
29+ $3.4685 $100.5865
45+ $3.3601 $151.2045
62+ $3.2517 $201.6054
80+ $3.1434 $251.4720
107+ $2.8182 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess