EN
  • EN
  • DE

AD507SH

Part No AD507SH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027118-AD507SH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD507SH CAD Model

Description

The AD507SH from Analog Devices Inc. is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. This device is designed to meet the rigorous demands of industrial, medical, and scientific applications where reliable and precise data conversion is critical.

Key Features

  • High Resolution: The AD507SH boasts a remarkable resolution, providing detailed and accurate digital representations of analog signals.
  • Low Noise: Engineered to minimize noise interference, the AD507SH ensures clean, accurate signal conversion, which is essential for high-fidelity applications.
  • Wide Input Range: This ADC is capable of handling a broad range of input signals, making it versatile for various use cases.
  • Fast Conversion Rates: With its rapid data conversion capabilities, the AD507SH is well-suited for applications that require quick processing of analog inputs.
  • Durable Design: Built to withstand challenging environments, the AD507SH is reliable in a range of temperatures and conditions.

Applications

The AD507SH is ideal for a wide array of applications, including:

  • Medical Imaging Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Scientific Instrumentation
  • High-Precision Measurement Devices

Technical Specifications

Parameter Value
Resolution Define specific resolution (e.g., 16-bit)
Input Voltage Range Define input range (e.g., ±10V)
Conversion Rate Define max rate (e.g., 1MSPS)
Operating Temperature Specify range (e.g., -40°C to +85°C)
Interface Type Specify interface (e.g., SPI, I2C)

For detailed information and datasheets about the AD507SH, visit the official website of Analog Devices Inc. or contact their support team for technical assistance.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess