EN
  • EN
  • DE

AD5144BCPZ10-RL7

Part No AD5144BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 24LFCSP / Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-LFCSP-WQ (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Interface I²C, SPI
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin, Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 24-LFCSP-WQ (4x4)
Package / Case 24-WFQFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 55
Base Product Number AD5144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354189-AD5144BCPZ10-RL7
Ultra Librarian 3D Model Ultra Librarian AD5144BCPZ10-RL7 CAD Model

Description

Product Overview: AD5144BCPZ10-RL7

The AD5144BCPZ10-RL7 is a high-performance, quad-channel digital potentiometer produced by the renowned manufacturer Analog Devices Inc. This advanced component offers a versatile solution for applications requiring precise resistance adjustments. Its compact LFCSP (Lead Frame Chip Scale Package) ensures minimal footprint on the circuit board, making it ideal for space-constrained applications.

Key Features

  • Resolution: The device features a 10-bit resolution, providing fine granularity for resistance adjustments across 1024 steps, allowing for smooth and precise control over the output.
  • Channels: With four independent channels, the AD5144BCPZ10-RL7 can manage multiple adjustments simultaneously, which is particularly useful for multi-channel applications.
  • Interface: It supports a user-friendly I²C-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to retain the last programmed resistance values, even after the power is cycled, ensuring consistent performance.
  • Operating Voltage: The device operates over a broad supply voltage range, accommodating various application requirements.

Applications

The AD5144BCPZ10-RL7 is designed for diverse applications across multiple industries. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Communication systems
  • Medical equipment

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5144BCPZ10-RL7 is no exception. This digital potentiometer is designed to meet stringent industry standards, ensuring long-term stability and performance in a variety of environmental conditions.

Ordering Information

The product is available with the ordering part number AD5144BCPZ10-RL7, where 'RL7' denotes the reel and tape packaging, suitable for automated assembly processes. For detailed specifications and purchasing options, customers are encouraged to visit the Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess