EN
  • EN
  • DE

AD5160

Part No AD5160
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 256-Position SPI Compatible Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135888-AD5160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5160 CAD Model

Description

AD5160 Digital Potentiometer

The AD5160 from Analog Devices Inc. is a compact, high-performance digital potentiometer that offers a perfect solution for applications requiring a programmable resistance with an easy-to-use digital interface. This digital potentiometer provides 256-position end-to-end resistance settings using a SPI or I²C compatible interface, which allows for seamless integration into a wide array of digital systems.

Key Features:

  • Compact Design: The AD5160 comes in a small 6-lead SOT-23 package, making it ideal for space-constrained applications.
  • Resolution: It offers a 256-position variable resistance with a 10-bit resolution for precise adjustments.
  • Interface Options: Users can communicate with the AD5160 through a choice of SPI or I²C interfaces, providing versatility for various digital communication protocols.
  • Power Supply: The device operates from a 2.7 V to 5.5 V single supply, ensuring compatibility with most low-voltage applications.
  • Endurance: The AD5160 boasts a long operational life with over 1 million wiper switch cycles and 50 years of wiper position data retention, ensuring reliability and durability.

Applications:

The AD5160 is suited for a multitude of applications, including:

  • Programmable Voltage-to-Current Conversion
  • Adjustable Power Supplies
  • LCD Panel VCOM Adjustment
  • Automotive Electronics Tuning
  • Instrumentation: Gain, Offset Adjustment

Technical Specifications:

Parameter Value
Resistance Options 10 kΩ, 50 kΩ, 100 kΩ
Temperature Range -40°C to +125°C
Package 6-lead SOT-23

For detailed technical specifications, application notes, and support resources, visit the Analog Devices AD5160 product page.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess