EN
  • EN
  • DE

AD5171BRJZ10-R7

Part No AD5171BRJZ10-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT OTP 10K SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Memory Type OTP
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 124966-AD5171BRJZ10-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ10-R7 CAD Model

Description

AD5171BRJZ10-R7 Digital Potentiometer by Analog Devices Inc.

The AD5171BRJZ10-R7 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and versatile component offers a precise and programmable resistance setting that is ideal for a wide range of applications, including calibration adjustments, varied resistor configurations in circuits, and fine-tuning of signal conditioning circuits.

Key Features

  • Resistance Options: The AD5171BRJZ10-R7 provides a 10 kΩ end-to-end resistance, which is a common value suitable for various applications.
  • Resolution: With 64 positions, it allows for fine-grained adjustments, making it perfect for precision applications.
  • Package: The component comes in a compact SOT-23-8 package, which is well-suited for space-constrained designs.
  • Single-Supply Operation: It operates from a 2.7V to 5.5V single supply, providing flexibility in different voltage environments.
  • I²C Compatible Interface: The digital interface is I²C compatible, allowing for easy integration with microcontrollers and other digital systems.
  • Nonvolatile Memory: It features a nonvolatile memory (EEPROM), which ensures that the resistance setting is retained even when the power is removed.
  • Low Temperature Coefficient: The device has a low temperature coefficient, which minimizes resistance variations across temperature changes.

Applications

The AD5171BRJZ10-R7 digital potentiometer is an excellent choice for applications such as:

  • Adjustable power supplies
  • Portable instrumentation
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems

With its robust design, the AD5171BRJZ10-R7 ensures reliable performance and quality. Its digital nature allows for programmability and repeatability, which are critical in automated systems and precision electronic designs. Whether it's for trimming, tuning, or as a variable resistor in your circuit, the AD5171BRJZ10-R7 from Analog Devices Inc. is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3739 $52.2258
52+ $1.9479 $101.2908
80+ $1.8870 $150.9600
110+ $1.8261 $200.8710
142+ $1.7653 $250.6726
190+ $1.5826 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess