Product Overview: AD517LH Precision Operational Amplifier
The AD517LH from Analog Devices Inc. is a high-performance precision operational amplifier that stands out in the market for its exceptional accuracy and stability. Designed to cater to a wide range of applications, the AD517LH is an ideal choice for instrumentation, data acquisition systems, and any other application requiring precision signal conditioning.
Key Features and Benefits
- High Precision: The AD517LH boasts a low offset voltage and drift, ensuring high accuracy in measurement and control systems.
- Low Noise: With its low noise specifications, the AD517LH provides clean amplification of signals, making it suitable for sensitive applications such as medical devices and audio equipment.
- Wide Operating Range: This operational amplifier can function over a broad supply voltage range, accommodating various power supply configurations and making it versatile for different electronic designs.
- Robust Performance: The AD517LH is characterized by its high input impedance and fast settling time, which contribute to its reliable performance in closed-loop systems.
- Temperature Stability: Temperature coefficients are minimized in the AD517LH, which helps maintain performance across a wide temperature range, thereby making it suitable for industrial and outdoor applications.
Applications
The AD517LH is versatile and can be used in various applications, including:
- Precision data systems
- Instrumentation
- Analog processing
- Test equipment
- Control systems
Product Specifications
| Parameter |
Value |
| Offset Voltage |
Typical: 25 µV |
| Input Bias Current |
Typical: 1.5 nA |
| Supply Voltage Range |
±3 V to ±18 V |
| Operating Temperature Range |
-55°C to +125°C |
With its high precision and robust design, the AD517LH from Analog Devices Inc. is a reliable and efficient solution for any application requiring accurate signal amplification.