EN
  • EN
  • DE

AD5203ARZ100-REEL

Part No AD5203ARZ100-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL QUAD 64POS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 45
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767074-AD5203ARZ100-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD5203
Introduction Date July 17, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5203ARZ100-REEL CAD Model

Description

Product Overview: AD5203ARZ100-REEL by Analog Devices Inc.

The AD5203ARZ100-REEL is a high-performance digital potentiometer manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a tape and reel packaging format, which is ideal for automated assembly processes, ensuring efficiency and reliability in high-volume production environments.

Key Features

  • Resolution: The device offers a 256-position variable resistor array, providing fine adjustment capabilities for various applications.
  • Multiple Channels: It features four independent channels, enabling simultaneous control of multiple settings within a single device.
  • Interface: The AD5203ARZ100-REEL is equipped with a user-friendly SPI interface, facilitating easy communication with microcontrollers and digital systems.
  • Resistance Options: This model offers a resistance value of 100 kΩ, making it versatile for a wide range of applications that require specific impedance settings.
  • Package: Housed in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), it is suitable for space-constrained applications.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power requirements.

Applications

The AD5203ARZ100-REEL is designed for use in a variety of electronic systems where precise analog control is required. Its applications span across multiple sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication systems
  • Medical devices

With its high resolution and multiple channels, it is particularly useful for adjusting settings such as volume control, LCD screen brightness, or calibration of sensors in real-time without the need for manual intervention.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5203ARZ100-REEL is built to meet stringent industry standards, ensuring consistent performance and durability in demanding conditions. Whether for prototyping or mass production, this digital potentiometer stands as a testament to Analog Devices Inc.'s dedication to engineering excellence.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess