EN
  • EN
  • DE

AD5204BCPZ10-REEL

Part No AD5204BCPZ10-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL VR 4CHAN 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 767075-AD5204BCPZ10-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD5204
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5204BCPZ10-REEL CAD Model

Description

The AD5204BCPZ10-REEL is a high-performance, 4-channel digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular integrated circuit (IC) is designed to provide a reliable and precise solution for adjusting and controlling resistance values electronically in a wide range of applications, including calibration, signal conditioning, and power supply adjustment.

Key Features

  • Channels: The device includes 4 independent programmable potentiometers, offering flexibility for multi-channel applications.
  • Resolution: Each potentiometer comes with a 10-bit resolution, providing fine adjustment capability with 1024 discrete steps for precise control.
  • End-to-End Resistance: The device offers an end-to-end resistance of 10 kΩ, suitable for a variety of signal processing tasks.
  • Interface: It features a user-friendly SPI interface, making it easy to integrate with microcontrollers and other digital systems.
  • Supply Voltage: The IC operates on a supply voltage ranging from 2.7V to 5.5V, accommodating various logic levels and power requirements.
  • Packaging: The AD5204BCPZ10-REEL is offered in a compact LFCSP (Lead Frame Chip Scale Package), ensuring a minimal footprint on circuit boards.

Applications

The AD5204BCPZ10-REEL is versatile and can be used in a multitude of electronic systems. Typical applications include:

  • Automated product calibration systems
  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Industrial automation for process control and adjustments
  • Data acquisition systems with variable input scaling

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5204BCPZ10-REEL is no exception. This digital potentiometer is designed to meet high standards for stability and performance, ensuring reliable operation in demanding environments. The "REEL" designation indicates that the product is available in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring safe handling and efficient assembly.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess