EN
  • EN
  • DE
  • IT

AD5206BRUZ100

Part No AD5206BRUZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 4-/6-Channel Digital Potentiometers | IC DGT POT 100KOHM 256TP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD5206
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1135937-AD5206BRUZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5206BRUZ100 CAD Model

Description

Product Overview: AD5206BRUZ100 by Analog Devices Inc.

The AD5206BRUZ100 is a high-performance digital potentiometer IC manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers six channels of configurable potentiometer settings, allowing for a versatile adjustment of signal paths within a wide array of electronic applications.

Key Features:

  • Resistance Options: The AD5206BRUZ100 provides a resistance value of 100 kΩ per potentiometer channel, which is ideal for fine-tuning analog signals.
  • Channels: With six independently programmable channels, users can control multiple signal paths simultaneously, making it a highly flexible solution for complex circuit designs.
  • Interface: The device utilizes a user-friendly SPI interface, ensuring easy communication with microcontrollers and other digital systems.
  • Resolution: It offers a resolution of 256 positions, which allows for precise adjustments in the signal conditioning process.
  • Supply Voltage: The potentiometer operates at a wide supply voltage range, accommodating various application requirements.
  • Packaging: Encased in a TSSOP package, the AD5206BRUZ100 is designed for space-efficient PCB layouts, making it suitable for compact electronic designs.

Applications:

The versatility of the AD5206BRUZ100 makes it a perfect choice for a variety of applications, including:

  • Adjustable power supplies and voltage dividers
  • Programmable filters and audio controls
  • Calibration and tuning of sensor circuitry
  • LED brightness control
  • Automotive electronics for system adjustments

Engineers and designers will appreciate the reliability and performance of the AD5206BRUZ100 when precision and adaptability are critical. Whether used in consumer electronics, automotive systems, or industrial control units, this digital potentiometer from Analog Devices Inc. stands out as a robust solution for managing and customizing electronic signals.

With its combination of multiple channels, high resolution, and ease of use, the AD5206BRUZ100 is an essential component for developers looking to add sophisticated analog control to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT UP/DN 10K TSOT23-8
Lowest to $2.2819
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess