EN
  • EN
  • DE

AD5206BRUZ50

Part No AD5206BRUZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 4-/6-Channel Digital Potentiometers | IC DGT POT 50KOHM 256TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD5206
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1135938-AD5206BRUZ50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5206BRUZ50 CAD Model

Description

AD5206BRUZ50 Digital Potentiometer by Analog Devices Inc.

The AD5206BRUZ50 is a state-of-the-art digital potentiometer designed and manufactured by the renowned Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component offers a perfect blend of durability, precision, and versatility, making it an ideal choice for a wide range of applications, including but not limited to, adjustable power supplies, LCD screen adjustment, and audio control systems.

The AD5206BRUZ50 provides six programmable potentiometers in one package, each with 256 positions and a 50 kΩ end-to-end resistance. This allows for fine-grained control over the resistance settings, which can be adjusted via a user-friendly SPI (Serial Peripheral Interface). The digital interface ensures that the potentiometer settings can be precisely controlled by a microcontroller or any other digital system, providing a reliable and noise-immune communication channel.

One of the key features of the AD5206BRUZ50 is its non-volatile memory, which retains the resistance settings even when the power is turned off. This ensures that the device returns to its last programmed state upon power-up, which is critical for maintaining consistent performance in systems that cannot tolerate deviation from set parameters.

Moreover, the AD5206BRUZ50 operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power requirements and making it suitable for both portable and stationary applications. Its robust design is complemented by a wide operating temperature range, ensuring reliable operation under varying environmental conditions.

The component is housed in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained designs. The surface-mount package ensures ease of integration into modern PCB (Printed Circuit Board) designs, streamlining the manufacturing process and reducing overall system size.

In conclusion, the AD5206BRUZ50 digital potentiometer from Analog Devices Inc. is an exemplary solution for designers seeking a reliable, precise, and easy-to-use adjustable resistance component. Its integration capabilities, combined with Analog Devices' reputation for quality, make it a top choice for your next electronics project.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5117 $52.5351
7+ $14.3686 $100.5802
11+ $13.9196 $153.1156
15+ $13.4706 $202.0590
20+ $13.0216 $260.4320
26+ $11.6745 $303.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess