EN
  • EN
  • DE

AD521SD

Part No AD521SD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP INST 40MHZ PREC LN 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 10V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 1.5 mV
Current - Supply 5mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD521
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553253-AD521SD
Ultra Librarian 3D Model Ultra Librarian AD521SD CAD Model

Description

The AD521SD from Analog Devices Inc. is a state-of-the-art precision instrumentation amplifier designed to offer exceptional accuracy and ease of use. This device is tailored for applications requiring high precision signal amplification, such as medical instrumentation, data acquisition systems, and industrial process controls.

Key Features:

  • High Gain Accuracy: The AD521SD boasts a high gain accuracy, ensuring that the amplified signal is a true representation of the original input, with minimal error.
  • Low Offset Voltage: With its low offset voltage, this amplifier minimizes errors due to signal offset, making it ideal for precision measurements.
  • Low Noise: The device has been engineered to have low noise characteristics, which means that the signal integrity is preserved even under strenuous conditions.
  • Wide Power Supply Range: It operates on a wide range of power supplies, enhancing its versatility in various application environments.
  • High Common-Mode Rejection Ratio (CMRR): The AD521SD provides excellent rejection of unwanted common-mode signals, allowing for more accurate differential measurements.

Applications:

The AD521SD is suitable for a wide array of applications. Its precision and reliability make it an ideal choice for:

  • Medical equipment such as ECG and EEG monitors
  • Industrial process control systems
  • Data acquisition and control systems
  • Strain gauge amplifiers
  • Transducer interfaces

Product Specifications:

The AD521SD is available in a standard package that is compatible with various PCB designs. It has the following specifications:

  • Gain Set with External Resistor
  • Input Offset Voltage: 50 µV max
  • Input Bias Current: 20 nA max
  • Operating Temperature Range: -55°C to +125°C

With its robust design and superior performance, the AD521SD from Analog Devices Inc. is the go-to choice for professionals seeking a reliable and precise instrumentation amplifier. Its combination of features ensures that it can meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess