EN
  • EN
  • DE

AD5231BRUZ10-REEL7

Part No AD5231BRUZ10-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 1024POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 144120-AD5231BRUZ10-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5231BRUZ10-REEL7 CAD Model

Description

Analog Devices Inc. AD5231BRUZ10-REEL7 Digital Potentiometer

The AD5231BRUZ10-REEL7 is a high-performance digital potentiometer offered by Analog Devices Inc., a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision device provides a reliable and flexible solution for a wide array of applications, including calibration adjustments, programmable filters, and amplifier circuit configurations.

Constructed with a 1024-position resolution, the AD5231BRUZ10-REEL7 ensures fine and accurate tuning with a 10kΩ end-to-end resistance value. It features a robust, non-volatile memory (EEMEM) which retains the wiper position even after power-off, ensuring the system maintains its configuration across power cycles. This makes the device particularly useful for applications that require precise and persistent parameter settings.

The digital potentiometer operates over a wide supply voltage range of 2.7V to 5.5V, making it compatible with various low-voltage applications. It communicates via a standard 3-wire serial interface which allows for easy integration into existing digital systems. Additionally, the AD5231BRUZ10-REEL7 offers a high level of programmability, with the ability to daisy-chain multiple devices and control them with a single microcontroller, saving valuable board space and reducing complexity in multi-channel applications.

Enclosed in a compact TSSOP-14 package, the AD5231BRUZ10-REEL7 is designed for surface-mount technology (SMT), facilitating efficient assembly and space-saving on printed circuit boards (PCBs). The "REEL7" designation indicates that this component is provided in a tape and reel packaging, which is ideal for automated manufacturing processes, enhancing production efficiency and reducing manual handling.

With its combination of precision, reliability, and ease of use, the AD5231BRUZ10-REEL7 digital potentiometer from Analog Devices Inc. is an excellent choice for designers looking to add adjustable resistance capabilities to their electronic systems. Whether for industrial, automotive, or consumer electronics, this digital potentiometer stands out as a versatile component in any engineer's toolkit.

Key Specifications:

  • Resistance Value: 10kΩ
  • Resolution: 1024 positions
  • Non-Volatile Memory: Yes
  • Supply Voltage: 2.7V to 5.5V
  • Interface: Serial (3-wire)
  • Package: TSSOP-14
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel (REEL7)

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1606 $50.1242
18+ $5.8753 $105.7554
27+ $5.6917 $153.6759
37+ $5.5081 $203.7997
47+ $5.3245 $250.2515
63+ $4.7737 $300.7431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess