EN
  • EN
  • DE

AD5241BRZ1M-REEL

Part No AD5241BRZ1M-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1MOHM 256TAP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 1M Ohm 1 Circuit 256 Taps I²C Interface 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5241BRZ1M-REELCT, AD5241BRZ1M-REELDKR, AD5241BRZ1M-REELTR, AD5241BRZ1M-REEL-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909382-AD5241BRZ1M-REEL
Ultra Librarian 3D Model Ultra Librarian AD5241BRZ1M-REEL CAD Model

Description

The AD5241BRZ1M-REEL is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a reliable and precise solution for adjusting and controlling resistance electronically in a variety of applications, including calibration adjustments, programmable filters, and signal conditioning.

Key Features

  • Resistance Options: The device provides a 1 MΩ resistance option, which allows for fine-tuning in applications requiring a higher range of resistance values.
  • Resolution: It features a 256-position resolution, giving users the ability to make precise adjustments to the resistance level.
  • Interface: The potentiometer is equipped with an I2C-compatible serial interface, ensuring easy integration into existing digital systems and facilitating communication with microcontrollers and other digital devices.
  • Single Supply Operation: Operates from a single 2.7 V to 5.5 V supply, making it versatile for both low and standard voltage applications.
  • Compact Package: Housed in a compact 8-lead SOIC package, the AD5241BRZ1M-REEL is designed for space-constrained applications.
  • Endurance: It has a robust endurance of 1 million cycles, ensuring a long operational lifespan.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The digital potentiometer is ideal for a variety of applications, including:

  • Automated product calibration
  • Programmable power supplies
  • Programmable gain amplifiers
  • Adjustable voltage references
  • Automotive electronics

Ordering Information

The AD5241BRZ1M-REEL is available in a tape and reel package, facilitating the ease of manufacturing and assembly processes in high-volume production environments. Analog Devices Inc. ensures quality and reliability, making the AD5241BRZ1M-REEL a trusted component for your precision electronic designs.

For detailed specifications, technical documentation, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3651 $52.3812
28+ $3.5816 $100.2848
44+ $3.4697 $152.6668
60+ $3.3577 $201.4620
78+ $3.2458 $253.1724
104+ $2.9101 $302.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess