EN
  • EN
  • DE

AD5247BKSZ100-1RL7

Part No AD5247BKSZ100-1RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP SC70-6 / Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I2C Interface SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 45ppm/°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number AD5247
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859468-AD5247BKSZ100-1RL7
Ultra Librarian 3D Model Ultra Librarian AD5247BKSZ100-1RL7 CAD Model

Description

The AD5247BKSZ100-1RL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., renowned for their precision electronic components. This particular model offers a compact and versatile solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resistance Options: The device has a 100 kΩ end-to-end resistance, which is ideal for a wide range of applications, from calibration and tuning circuits to programmable filters and amplifiers.
  • I²C Interface: Equipped with a user-friendly I²C-compatible serial interface, the AD5247BKSZ100-1RL7 allows for easy integration into existing digital systems, facilitating communication with microcontrollers and other digital devices.
  • Resolution: With 256 positions available for adjustment, users can achieve fine-tuning of resistance with a resolution of 0.4% per step, providing precise control over the output.
  • Nonvolatile Memory: This digital potentiometer features nonvolatile memory (EEPROM), enabling the device to retain the last programmed resistance value even after power is removed, ensuring consistent performance across power cycles.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring minimal deviation in resistance with changes in temperature, thus maintaining a stable performance in varying environmental conditions.
  • Compact Package: The AD5247BKSZ100-1RL7 comes in a compact SC70-6 package, making it suitable for space-constrained applications while providing robustness and reliability.

Applications

The versatility of the AD5247BKSZ100-1RL7 makes it an excellent choice for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and voltage-controlled oscillators
  • Adjustable power supplies and gain control circuits
  • Consumer electronics
  • Industrial and automotive systems

Reliability and Quality

Analog Devices Inc. ensures that the AD5247BKSZ100-1RL7 digital potentiometer is manufactured to the highest standards, delivering both reliability and performance to meet the rigorous demands of modern electronic systems. With its precision, ease of use, and integration capabilities, this digital potentiometer stands out as a top-tier component for engineers and designers seeking to enhance their products with digital control of resistance settings.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess