EN
  • EN
  • DE

AD5248BRMZ2.5-RL7

Part No AD5248BRMZ2.5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT DUAL 2.5K 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767090-AD5248BRMZ2.5-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5248
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5248BRMZ2.5-RL7 CAD Model

Description

Product Overview: AD5248BRMZ2.5-RL7 by Analog Devices Inc.

The AD5248BRMZ2.5-RL7 is a precision, dual-channel digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, nonvolatile variable resistor offers a wide range of applications, from adjustable power supplies to programmable gain amplifiers, making it an ideal choice for engineers looking for a reliable and versatile solution for their circuit designs.

Key Features

  • Resistance Options: The device provides a resistance range of 2.5 kΩ, allowing for precise adjustments in various applications.
  • Dual Channel: With two independent channels, the AD5248BRMZ2.5-RL7 can control multiple signal paths or settings simultaneously, increasing design flexibility.
  • Nonvolatile Memory: The potentiometer's settings are retained in the onboard nonvolatile memory, ensuring the last programmed settings are kept even after power cycling.
  • I²C Compatible Interface: The digital interface adheres to the I²C standard, facilitating easy integration into existing digital systems and allowing for straightforward communication with microcontrollers.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the AD5248BRMZ2.5-RL7 saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for various industrial and commercial environments.

Applications

The versatility of the AD5248BRMZ2.5-RL7 lends itself to a wide array of applications. It is particularly useful in:

  • Programmable power supplies
  • Programmable gain amplifiers
  • Adjustable filters
  • Calibration systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5248BRMZ2.5-RL7 is no exception. It is produced with the highest standards, ensuring reliable performance for critical applications. Whether for prototyping or mass production, this digital potentiometer stands as a testament to Analog Devices' dedication to excellence in electronic component manufacturing.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess