EN
  • EN
  • DE

AD5262BRU50

Part No AD5262BRU50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16TSSOP  /  Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5262BRU50,2156-AD5262BRU50-AD
Standard Package 96
Win Source Part Number 1015667-AD5262BRU50
Ultra Librarian 3D Model Ultra Librarian AD5262BRU50 CAD Model

Description

AD5262BRU50 Digital Potentiometer by Analog Devices Inc.

The AD5262BRU50 is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This precision device offers a versatile solution for applications requiring digitally-controlled resistance settings. The AD5262BRU50 is ideal for adjusting and controlling parameters in a wide range of electronic systems.

Featuring a quad-channel configuration, each potentiometer in the AD5262BRU50 has 256 positions and a resistance value of 50 kΩ. Users can program the resistance via a user-friendly SPI interface, which allows for easy integration into microcontroller-based systems. The digital control provides excellent accuracy and stability over time, temperature, and voltage variations, making it a reliable choice for critical applications.

The compact TSSOP (Thin Shrink Small Outline Package) encapsulates the AD5262BRU50, ensuring a minimal footprint on printed circuit boards (PCBs). This space-saving design is particularly beneficial in dense electronic designs where board real estate is at a premium.

Key features of the AD5262BRU50 include:

  • Quad-channel, 256-position adjustment: Offers precise control over multiple channels with a single device.
  • Non-volatile memory: Stores the wiper position, ensuring that the last programmed setting is retained even after power cycling.
  • Wide operating voltage range: Functions with a dual power supply ranging from ±2.7V to ±5.5V, or a single supply from 2.7V to 5.5V, providing flexibility in various power environments.
  • Low temperature coefficient: Ensures minimal resistance change across a wide temperature range, contributing to the stability of the system.
  • Robust endurance: Capable of withstanding a large number of wiper adjustments, which is crucial for applications requiring frequent resistance changes.

Applications for the AD5262BRU50 are diverse and include adjustable power supplies, LCD screen calibration, audio control, industrial automation, and more. Its precise control and reliability make it an excellent choice for designers looking to add sophisticated digital control to their analog circuits.

Overall, the AD5262BRU50 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronics.

You May Also Be Interested in

Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess