EN
  • EN
  • DE

AD5270BRMZ-20-RL7

Part No AD5270BRMZ-20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1024-/256-Position, 1% Resistor Tolerance Error, SPI Interface and 50-TP Memory Digital Rheostat | IC DGT POT 20KOHM 1024TAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 20k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Cascade Pin
Tolerance ±15%
Temperature Coefficient 5 ppm/°C
Resistance - Wiper (Ohms) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5270
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136055-AD5270BRMZ-20-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5270BRMZ-20-RL7 CAD Model

Description

The AD5270BRMZ-20-RL7 is a high-performance digital potentiometer produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This digital potentiometer offers a 20 kΩ resistance with a compact 10-lead MSOP package, making it an ideal solution for applications that require precise calibration and adjustment of analog signals in a limited space.

Key Features

  • Precision: The AD5270BRMZ-20-RL7 boasts a ±1% end-to-end resistance tolerance, ensuring accurate and stable performance for critical applications.
  • Programmability: With its I²C-compatible serial interface, this digital potentiometer allows for easy programmability and integration into a wide range of systems.
  • Nonvolatile Memory: The device features a nonvolatile memory (NVM) that retains the programmed resistance setting, even after power-off, providing a reliable startup configuration.
  • Power Efficiency: The low power consumption of the AD5270BRMZ-20-RL7 is ideal for battery-operated and portable devices, helping to extend battery life and reduce energy costs.
  • Wide Operating Range: It operates over a wide temperature range, making it suitable for industrial, automotive, and consumer electronics where environmental conditions may vary.
  • Versatility: The digital potentiometer can be used in applications such as gain control, filter adjustment, or signal conditioning, offering a high degree of flexibility.

Applications

The AD5270BRMZ-20-RL7 is well-suited for a variety of applications, including:

  • Programmable Filters
  • Adjustable Gain Amplifiers
  • Automotive Electronics
  • Industrial Control Systems
  • Instrumentation

With its robust design and advanced features, the AD5270BRMZ-20-RL7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to incorporate digital potentiometers into their systems. Whether used for fine-tuning system performance or as a part of a more complex adjustment mechanism, this digital potentiometer stands out for its precision, programmability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7670 $54.1360
19+ $5.5524 $105.4956
28+ $5.3789 $150.6092
39+ $5.2054 $203.0106
50+ $5.0319 $251.5950
67+ $4.5114 $302.2638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess