EN
  • EN
  • DE

AD5271BCPZ-100-RL7

Part No AD5271BCPZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD5271
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5271BCPZ-100-RL7CT, AD5271BCPZ-100-RL7DKR, AD5271BCPZ100RL7, AD5271BCPZ-100-RL7-ND, AD5271BCPZ-100-RL7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859473-AD5271BCPZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5271BCPZ-100-RL7 CAD Model

Description

AD5271BCPZ-100-RL7 Digital Potentiometer

The AD5271BCPZ-100-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a company renowned for their precision electronic components. This digital rheostat offers a unique combination of versatility and efficiency, making it an ideal solution for a wide range of applications that require precise resistance adjustments.

Key Features

  • Resistance Range: The device features a 100 kΩ end-to-end resistance with a ±1% tolerance, providing precise control for various applications.
  • Resolution: It offers a resolution of 1024 positions (10-bit), allowing for fine adjustments in resistance settings.
  • Interface: The AD5271BCPZ-100-RL7 is equipped with a user-friendly I²C-compatible serial interface, making it easy to communicate with microcontrollers and other digital systems.
  • Nonvolatile Memory: This digital potentiometer includes a nonvolatile memory feature, which allows the last position to be stored and recalled upon power-up, ensuring consistent performance.
  • Power Supply: It operates on a wide single-supply voltage range from 2.7V to 5.5V, catering to various logic levels and power requirements.
  • Compact Package: The component is available in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, saving valuable board space.

Applications

The AD5271BCPZ-100-RL7 is designed to be versatile, finding its place in a multitude of applications including:

  • Automated calibration systems
  • Transducer adjustments
  • Instrumentation
  • Programmable filters and delays
  • Power supply adjustments

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5271BCPZ-100-RL7 is no exception, as it is built to meet high standards, ensuring stable and reliable performance in a variety of environmental conditions.

Whether you're developing consumer electronics, industrial control systems, or precision instruments, the AD5271BCPZ-100-RL7 by Analog Devices Inc. provides a compact, precise, and easy-to-use solution for your digital potentiometer needs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess