EN
  • EN
  • DE

AD5273BRJ50-REEL7

Part No AD5273BRJ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC Dgtl Pot Otp 64POS SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Frequency 400 kHz
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 5 V
Packaging Tape and Reel
Quiescent Current 100 nA
RoHS Non-Compliant
Temperature Coefficient 300 ppm/°C
Tolerance 30 %
Win Source Part Number 1042770-AD5273BRJ50-REEL7
Categories Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5273BRJ50-REEL7 CAD Model

Description

The AD5273BRJ50-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a compact and reliable solution for applications requiring adjustable resistance settings controlled digitally. The device is part of the REEL7 packaging series, which indicates its availability in tape and reel form, making it suitable for automated assembly processes.

Key Features:

  • Resistance Options: The device features a 50 kΩ end-to-end resistance, which is ideal for a wide range of applications that require precise calibration and control.
  • Resolution: It offers a 64-position resolution, providing fine adjustment capabilities for the resistance settings.
  • Interface: The AD5273BRJ50-REEL7 utilizes an I²C-compatible serial interface, ensuring easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates at a single supply voltage ranging from 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • Compact Package: The device comes in a small SOT-23 package, which is space-saving and ideal for compact PCB layouts.
  • Reliability: Designed with Analog Devices' renowned precision and reliability, this digital potentiometer ensures stable and consistent performance across its lifespan.

Applications:

The AD5273BRJ50-REEL7 is versatile and can be used in numerous applications, including but not limited to:

  • Automated calibration systems
  • Adjustable power supplies and voltage dividers
  • Portable device settings
  • Gain and offset adjustment
  • Automotive electronics

With its high-performance features and ease of use, the AD5273BRJ50-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable digital potentiometer into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess