EN
  • EN
  • DE

AD5282BRUZ20-REEL7

Part No AD5282BRUZ20-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 20K 256POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 20k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 144838-AD5282BRUZ20-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5282BRUZ20-REEL7 CAD Model

Description

AD5282BRUZ20-REEL7 Digital Potentiometer by Analog Devices Inc.

The AD5282BRUZ20-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device offers precision control of resistance settings, making it an ideal choice for a wide range of applications that require variable resistance adjustments such as calibration, signal conditioning, and power supply control.

Key Features:

  • Resistance Options: The AD5282BRUZ20-REEL7 provides 20 kΩ end-to-end resistance, which is suitable for various applications that require fine-tuning of resistance.
  • Resolution: It features a 256-position resolution, allowing for smooth and precise adjustments to the resistance level.
  • Dual Channel: This device is equipped with two independent channels, offering flexibility for controlling two separate signals or using in differential applications.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to retain its resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Interface: It incorporates a user-friendly I2C-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Power Supply: The AD5282BRUZ20-REEL7 operates on a single 2.7V to 5.5V supply, accommodating a variety of power environments.
  • Packaging: This component is available in a compact TSSOP-14 package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications:

  • Adjustable Power Supplies
  • Automotive Electronics
  • Instrumentation
  • Portable Battery-Powered Devices
  • Audio/Visual Equipment

The AD5282BRUZ20-REEL7 digital potentiometer is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable components. Its precision, dual-channel design, and nonvolatile memory make it a versatile solution for designers looking to add variable resistance capability to their electronic designs. The product is available in tape and reel packaging, ensuring it is ready for automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9293 $55.4344
18+ $5.6856 $102.3408
28+ $5.5079 $154.2212
38+ $5.3303 $202.5514
49+ $5.1526 $252.4774
65+ $4.6196 $300.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess