EN
  • EN
  • DE

AD5300BRTZ

Part No AD5300BRTZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751701-AD5300BRTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5300BRTZ CAD Model

Description

The AD5300BRTZ is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This compact and efficient DAC is part of the AD5300 series, which is known for its ease of use and integration into various electronic systems.

Key Features

  • Resolution: 8-bit DAC offers fine digital control over analog outputs.
  • Interface: 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Low power operation with a 2.5 V to 5.5 V power supply range, making it suitable for battery-powered devices and portable applications.
  • Reference: On-chip precision output amplifier enables rail-to-rail output swing, providing maximum dynamic range.
  • Accuracy: Guaranteed monotonic by design over all codes, ensuring consistent performance and output linearity.
  • Package: Available in a compact SOT-23-6 package, which minimizes the footprint on PCBs and is ideal for space-constrained applications.

Applications

The AD5300BRTZ is versatile and can be used in various applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Programmable attenuators
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD5300BRTZ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Ordering Information

The AD5300BRTZ DAC is available for order, and detailed specifications can be found in the datasheet. For further information or to place an order, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3099 $50.4792
20+ $5.1774 $103.5480
30+ $5.0156 $150.4680
42+ $4.8538 $203.8596
54+ $4.6920 $253.3680
72+ $4.2066 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,113 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess