EN
  • EN
  • DE

AD53104-01

Part No AD53104-01
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC ASIC SBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1225554-AD53104-01
Ultra Librarian 3D Model Ultra Librarian AD53104-01 CAD Model

Description

AD53104-01 DAC

The AD53104-01 from Analog Devices Inc. is a state-of-the-art precision digital-to-analog converter (DAC) designed to meet the rigorous demands of modern industrial, communication, and healthcare applications. This high-performance component is renowned for its accuracy and reliability, making it an ideal choice for engineers who require precise analog output signals from digital input data.

Key Features:

  • Resolution: The AD53104-01 offers a high resolution of 14 bits, providing fine granularity and precise control over analog output.
  • Channel Count: This DAC features four independent channels, allowing for multiple conversions simultaneously, which is beneficial for complex systems requiring multi-channel output.
  • Output Range: Users can program the output voltage range, which is highly flexible and can be tailored to specific application needs.
  • Interface: The device includes a serial interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Accuracy: With its excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, the AD53104-01 ensures precision and linearity in its output.
  • Low Power Consumption: It is designed for low power operation, which is critical for energy-sensitive applications.

Applications:

The versatile nature of the AD53104-01 makes it suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control Systems
  • Medical Equipment
  • Communications Infrastructure

Technical Specifications:

Parameter Value
Resolution 14 bits
Number of Channels 4
Output Range Programmability Yes
Interface Type Serial
INL/DNL High Accuracy
Power Consumption Low

For engineers and designers looking for precision and performance, the AD53104-01 from Analog Devices Inc. offers an exceptional balance of features and functionality, making it a leading choice in the field of digital-to-analog conversion.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.5454
Others
Lowest to $0.2657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess