EN
  • EN
  • DE

AD5310BRT

Part No AD5310BRT
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +2.7 V to +5.5 V, 140 uA, Rail-to-Rail Voltage Output 10-Bit DAC in a SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136097-AD5310BRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5310BRT CAD Model

Description

Analog Devices Inc. AD5310BRT Digital-to-Analog Converter

The AD5310BRT from Analog Devices Inc. is a high-performance, single 10-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability in a compact package. This precision DAC is designed to meet the demanding requirements of industrial, communication, and consumer applications where space is at a premium and performance cannot be compromised.

With its on-chip output amplifier and voltage output architecture, the AD5310BRT provides a flexible and straightforward interface to analog systems. The DAC operates from a single 2.5V to 5.5V power supply, making it suitable for battery-powered devices and other low-voltage applications. Its low power consumption is an added benefit, ensuring minimal impact on system power budgets.

The AD5310BRT features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes it easy to integrate into a variety of digital systems without the need for complex interfacing or additional components. The device also includes a power-down function, which reduces the current consumption to a mere 200 nA at 5V, further conserving power when the DAC is not in active use.

For applications requiring precise calibration or tuning, the AD5310BRT excels with its guaranteed monotonicity over the entire operating temperature range. This ensures that the analog output increases or remains constant with increasing digital input, providing reliable and predictable performance. Additionally, the device's fast settling time allows for rapid updates to the analog output, which is critical in control loop and waveform generation applications.

Enclosed in a compact SOT-23 package, the AD5310BRT is designed for space-constrained applications, offering a high level of integration without sacrificing performance. Whether used in portable devices, process control systems, or digital gain and offset adjustment circuits, the AD5310BRT is an excellent choice for designers looking for a high-quality, easy-to-use DAC solution.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website to ensure your design incorporates the AD5310BRT with the confidence that comes from using a trusted industry leader in analog technology.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2064 $50.4768
29+ $3.4515 $100.0935
45+ $3.3436 $150.4620
62+ $3.2357 $200.6134
80+ $3.1279 $250.2320
107+ $2.8043 $300.0601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,569 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess