EN
  • EN
  • DE

AD5322ARMZ

Part No AD5322ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL R-R 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 144839-AD5322ARMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5322ARMZ CAD Model

Description

AD5322ARMZ Digital to Analog Converter

The AD5322ARMZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision and accuracy in a compact package, this device is an ideal solution for a wide range of applications including industrial automation, process control, and digital signal processing.

Key Features

  • Dual 12-Bit DAC: Two independent DAC channels allow for simultaneous output of two analog signals from digital inputs.
  • High Accuracy: Ensures precise conversion of digital values to analog voltages with minimal error.
  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications, reducing the overall power footprint.
  • Compact MSOP Package: The miniature size of the MSOP (Micro Small Outline Package) makes it suitable for space-constrained applications.
  • Wide Supply Range: Operates from a 2.5V to 5.5V supply, providing flexibility in various system designs.
  • On-Chip Output Buffer: Each DAC channel includes an output buffer amplifier, enhancing drive capability and dynamic performance.
  • Serial Interface: Features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into digital systems.
  • Power-Down Function: Incorporates a power-down function that reduces current consumption to 200 nA at 5V, contributing to power efficiency.

Applications

The AD5322ARMZ is versatile and can be used in various domains, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation
  • Automotive Systems

Technical Specifications

Parameter Value
Resolution 12-Bit
Number of Channels 2
Interface Type Serial (SPI, QSPI, MICROWIRE, DSP)
Supply Voltage 2.5V to 5.5V
Package Type MSOP
Operating Temperature -40°C to +105°C

With its robust feature set, the AD5322ARMZ from Analog Devices Inc. is a reliable and efficient choice for precision analog output requirements in both simple and complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8701 $59.4804
9+ $12.2012 $109.8108
13+ $11.8199 $153.6587
18+ $11.4386 $205.8948
23+ $11.0573 $254.3179
31+ $9.9134 $307.3154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess