EN
  • EN
  • DE

1ED3431MC12MXUMA1

Part No 1ED3431MC12MXUMA1
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description ISOLATED DRIVER PG-DSO-16 / 3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 200V/ns
Propagation Delay tpLH / tpHL (Max) 270ns, 262ns
Rise / Fall Time (Typ) 15ns, 15ns
Current - Output High, Low 3A, 3A
Current - Peak Output 3A
Voltage - Output Supply 13V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-BSSOP (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-16-28
Approval Agency UL, VDE
Base Product Number 1ED3431
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349451-1ED3431MC12MXUMA1
Ultra Librarian 3D Model Ultra Librarian 1ED3431MC12MXUMA1 CAD Model

Description

The 1349451-1ED3431MC12MXUMA1 is an isolator from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Series: EiceDriver™
  • Standard Package: 1,000
  • Technology: Capacitive Coupling
  • Current - Output High, Low: 3A, 3A
  • Rise / Fall Time (Typ): 15ns, 15ns
  • Number of Channels: 1
  • Voltage - Isolation: 5700Vrms
  • Common Mode Transient Immunity (Min): 200V/ns
  • Propagation Delay tpLH / tpHL (Max): 270ns, 262ns
  • Current - Peak Output: 3A
  • Mounting Type: Surface Mount
  • Package / Case: 16-BSSOP (0.295", 7.50mm Width)
  • Supplier Device Package: PG-DSO-16-28
  • Operating Temperature: -40°C ~ 125°C
  • MSL: 3 (168 Hours)
  • Voltage - Output Supply: 13V ~ 25V
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Approval Agency: UL, VDE
  • Voltage - Forward (Vf) (Typ): -

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5909 $50.4999
27+ $3.7669 $101.7063
42+ $3.6492 $153.2664
57+ $3.5315 $201.2955
74+ $3.4138 $252.6212
99+ $3.0606 $302.9994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess